onsemi Op Amps MC33272ADR2G

Description
onsemi MC33272ADR2G
Request a Quote Datasheet
Description
onsemi MC33272ADR2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 7737778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737778P
Op Amps 7737778P
onsemi MC33272ADR2G

onsemi MC33272ADR2G

Supplier's Site
Op Amps - 1250037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1250037
Op Amps 1250037
onsemi MC33272ADR2G

onsemi MC33272ADR2G

Supplier's Site
Singapore, Singapore
Dual 24MHz 10V 18V Operational Amplifier IC
687-MC33272ADR2G
Dual 24MHz 10V 18V Operational Amplifier IC 687-MC33272ADR2G
Dual Op Amp, 24MHz, 10V/µs, 18V, SOIC-8 Product overview: MC33272ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33272ADR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 24MHz, 10V/µs, 18V, SOIC-8 Product overview: MC33272ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 10V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 24MHz, 10V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33272ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33272ADR2G - Rochester Electronics
Newburyport, MA, United States
MC33272A - Operational Amplifier, 2 Func, 1800uV Offset-Max, PDSO8

MC33272A - Operational Amplifier, 2 Func, 1800uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G - 022653-MC33272ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G
022653-MC33272ADR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G 022653-MC33272ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022653-MC33272ADR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 100μV Family Name: MC33272A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.15mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 24MHz Alternative Parts (Cross-Reference): LT1211CS8#TR; AD826AR-REEL; AD826AR; TSH22IDT-E; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China, Philippines , Spain Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 022653-MC33272ADR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Family Name: MC33272A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.15mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 24MHz
Alternative Parts (Cross-Reference): LT1211CS8#TR; AD826AR-REEL; AD826AR; TSH22IDT-E;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines , Spain
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33272ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33272ADR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33272ADR2GOSCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33272ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33272ADR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33272ADR2GOSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33272ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33272ADR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33272ADR2GOSDKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Op Amp, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi - 88H4728 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi
88H4728
Op Amp, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi 88H4728
OP AMP, 24MHZ, 10V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 24MHZ, 10V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Opamp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi - 79Y9406 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi
79Y9406
Opamp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi 79Y9406
OPAMP, DUAL, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OPAMP, DUAL, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi - 29X6054 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi
29X6054
Op Amp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi 29X6054
OP AMP, DUAL, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP AMP, DUAL, 24MHZ, 10V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33272ADR2G
Operational Amplifiers - Op Amps MC33272ADR2G
Operational Amplifiers - Op Amps 3-36V Dual Low Noise Low VIO Ind. Temp

Operational Amplifiers - Op Amps 3-36V Dual Low Noise Low VIO Ind. Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33272ADR2G
Instrumentation, OP Amps, Buffer Amps MC33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33272ADR2G
Instrumentation, OP Amps, Buffer Amps MC33272ADR2G
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MC33272ADR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MC33272ADR2G
Operational Amplifier/Comparator >> Operational Amplifier MC33272ADR2G
300nA Dual 24MHz SOP-8 Operational Amplifier ROHS

300nA Dual 24MHz SOP-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33272ADR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33272ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33272ADR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33272ADR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 7737778P 1250037 687-MC33272ADR2G MC33272ADR2G 022653-MC33272ADR2G MC33272ADR2GOSCT-ND 88H4728 79Y9406 MC33272ADR2G MC33272ADR2G MC33272ADR2G MC33272ADR2G MC33272ADR2G MC33272ADR2G
Product Name Op Amps Op Amps Dual 24MHz 10V 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33272ADR2G Instrumentation, Op Amps, Buffer Amps Op Amp, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi Opamp, Dual, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type SOIC; SOIC SOIC; Soic Tape and Reel SOIC; SOIC-8 SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOP 8-SOIC (0.154, 3.90mm Width)
Number of Pins 8 8 8
Supply Voltage (VS) 18 volts 3 to 36 volts 1.5 to 18 volts 3 volts 36 volts
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 10 V/µs 10 V/µs 1.00E-5 V/µs
Unlock Full Specs
to access all available technical data