onsemi MC33172DR2G Operational Amplifier
onsemi MC33172DR2G Operational Amplifier
onsemi MC33172DR2G Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022636-MC33172DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: MC33172
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Alternative Parts (Cross-Reference): TL34072D; TL34072DR; TL35072AD;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, 1.8MHz BW, 22V, 27mA, SOIC Product overview: MC33172DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 22V, 27mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 22V, 27mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual TA= -40°to +85°C
Operational Amplifiers - Op Amps 3-44V Dual Low Power Industrial Temp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
OP AMP, 1.8MHZ, 2.1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.1V/µs; Supply Voltage Range:± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC, OP-AMP, DUAL, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.1V/µs; Supply Voltage Range:± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 7737768P | 7737768 | MC33172DR2GOSTR-ND | 022636-MC33172DR2G | 687-MC33172DR2G | MC33172DR2G | MC33172DR2G | MC33172DR2G | MC33172DR2G | MC33172DR2G | MC33172DR2G | 84K8759 | 74AC1420 |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172DR2G | Dual 1.8MHz 22V 27mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.8Mhz, 2.1V/us, Soic-8; No. Of Amplifiers Onsemi | Ic, Op-Amp, Dual, 8Soic; No. Of Amplifiers Onsemi | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | SOIC; SOIC-8 Narrow Body | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Number of Pins | 8 | 8 | 8 | ||||||||||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | |||||||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | 2.1 V/µs |