Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
Audio Amplifier 4 Circuit 14-SO
4-Ch Op Amp, 15MHz BW, 7V/µs SR, SOIC, Bipolar Product overview: MC33079DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079DT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 003344-MC33079DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 2.5mV
Family Name: MC33079
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 8mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): MC33079YD; MC33079YDT; OPA4137UA;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
Audio Amplifier 4 Circuit 14-SO
IC AUDIO 4 CIRCUIT 14SO
四声道 SOIC-14 Audio Power OpAmps ROHS
OPAMP, 15MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC AUDIO 4 CIRCUIT 14SO
IC AUDIO 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Low Noise
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1954-6-ND | 687-MC33079DT | 7147443 | 7147443P | 003344-MC33079DT | MC33079DT | MC33079DT | MC33079DT | 69AH1017 | MC33079DT | MC33079DT | MC33079DT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 15MHz 7V SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079DT | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Opamp, 15Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; Soic | SOIC; SOIC | 14-SO | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS |