onsemi 4.5MHz 13V 44V SOIC Operational Amplifier IC MC34071DG

Description
Op Amp, 4.5MHz BW, 13V/µs SR, 44V Max, SOIC-8 Product overview: MC34071DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp, 4.5MHz BW, 13V/µs SR, 44V Max, SOIC-8 Product overview: MC34071DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5MHz 13V 44V SOIC Operational Amplifier IC
687-MC34071DG
4.5MHz 13V 44V SOIC Operational Amplifier IC 687-MC34071DG
Op Amp, 4.5MHz BW, 13V/µs SR, 44V Max, SOIC-8 Product overview: MC34071DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071DG can be used for catalog matching and distributor lookup.

Op Amp, 4.5MHz BW, 13V/µs SR, 44V Max, SOIC-8 Product overview: MC34071DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC34071DG - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321627-MC34071DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321627-MC34071DG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321627-MC34071DG
Manufacturer: onsemi Win Source Part Number: 1321627-MC34071DG Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 1 Standard Package: 98 Mounting: Surface Mount Amplifier Type: General Purpose Slew Rate: 13V/µs Gain Bandwidth Product: 4.5 MHz Current - Input Bias: 100 nA Voltage - Input Offset: 1 mV Current - Supply: 1.9mA Current - Output / Channel: 30 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: MC34071DGOS,ONSONSMC 34071DG,2156-MC34071 DG-OS Base Product Number: MC34071 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 44 V

Manufacturer: onsemi
Win Source Part Number: 1321627-MC34071DG
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 1
Standard Package: 98
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 13V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 1 mV
Current - Supply: 1.9mA
Current - Output / Channel: 30 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MC34071DGOS,ONSONSMC34071DG,2156-MC34071DG-OS
Base Product Number: MC34071
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 44 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34071DGOS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34071DGOS-ND
Instrumentation, Op Amps, Buffer Amps MC34071DGOS-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC34071DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC34071DG
Instrumentation, OP Amps, Buffer Amps MC34071DG
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC34071DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC34071DG
Integrated Circuits (ICs) - Linear - Amplifiers MC34071DG
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi - 45J1214 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi
45J1214
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi 45J1214
OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC34071DG
Operational Amplifiers - Op Amps MC34071DG
Operational Amplifiers - Op Amps 3-44V Single 5mV VIO Commercial Temp

Operational Amplifiers - Op Amps 3-44V Single 5mV VIO Commercial Temp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MC34071DG MC34071DG 1321627-MC34071DG MC34071DGOS-ND MC34071DG MC34071DG 45J1214 MC34071DG
Product Name 4.5MHz 13V 44V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 22 volts 3 volts 3 to 44 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Bandwidth 4.5 MHz 4.5 MHz 4.5 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers