Operational Amplifier, Low Noise, Dual
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 16MHz BW, SOIC-8, Low Noise, 7V/µs SR Product overview: MC33078DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022628-MC33078DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Family Name: MC33078
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 4.1mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): NCV33078DR2G; AD8672AR-REEL7; LT1358CS8#PBF;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Spain, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
onsemi MC33078DR2G Operational Amplifier
onsemi MC33078DR2G Operational Amplifier
onsemi MC33078DR2G Operational Amplifier
(PRICE/TC),OP-AMP, 1MHZ, 7V/US, SOIC-8, NO. OF AMPLIFIERS:2 AMPLIFIER, BANDWIDTH:16MHZ, SLEW RATE:7V/µS, SUPPLY VOLTAGE RANGE:± 5V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps 5-18V Dual Lo Noise 7V/us Ind. Temp
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, 1MHZ, 7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:7V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MC33078DR2G | MC33078DR2GOSDKR-ND | 687-MC33078DR2G | 022628-MC33078DR2G | 6896721 | 6896721P | 18727065 | MC33078DR2G | MC33078DR2G | MC33078DR2G | MC33078DR2G | 50AC5998 | MC33078DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 16MHz 7V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078DR2G | Op Amps | Op Amps | RF Power Amplifier | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1Mhz, 7V/us, Soic-8; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | |||||||||
| Source Current (IS) | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | |||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs |