General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1MHz BW, 18V, PDIP-14 Product overview: MC3303PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207860-MC3303PG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
General Purpose Amplifier 4 Circuit 14-PDIP
Op-Amp, Quad, Single Supply, -40 to 85 C, PDIP14, Pb-Free
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3303PGOS-ND | 687-MC3303PG | 207860-MC3303PG | MC3303PG | 70099904 | MC3303PG | MC3303PG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3303PG | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, Single Supply, -40 to 85 C, PDIP14, Pb-Free | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | ||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 to ? C (32 to ? F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300\", 7.62mm) | PDIP | Through Hole | |
| Standards | RoHS | RoHS |