Operational Amplifier, 4 Func, 12000uV Offset-Max, BIPolar, PDSO14
Quad Op-Amp, 1MHz BW, 12mV Offset, SSOP-14 Product overview: MC3403DBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DBR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1077284-MC3403DBR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 2 mV
Current - Supply: 2.8mA (x4 Channels)
Current - Output / Channel: 30 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 62 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-MC3403DBR-296
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 30 V
General Purpose Amplifier 4 Circuit 14-SOIC
OPERATIONAL AMPLIFIER, 4 FUNC, 1
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3403DBR | 687-MC3403DBR | 1077284-MC3403DBR | MC3403DBR | MC3403DBR |
| Product Name | Quad 1MHz SSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | |||
| Package Type | SSOP; SOP; SSOP14 | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Active | Active | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Pins | 14 |