onsemi Dual 4.5MHz 3V 44V Operational Amplifier IC MC33072DG

Description
Dual Op Amp, 4.5MHz, 3V-44V, SOIC-8 Product overview: MC33072DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 3V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 3V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 4.5MHz, 3V-44V, SOIC-8 Product overview: MC33072DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 3V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 3V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 4.5MHz 3V 44V Operational Amplifier IC
687-MC33072DG
Dual 4.5MHz 3V 44V Operational Amplifier IC 687-MC33072DG
Dual Op Amp, 4.5MHz, 3V-44V, SOIC-8 Product overview: MC33072DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 3V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 3V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DG can be used for catalog matching and distributor lookup.

Dual Op Amp, 4.5MHz, 3V-44V, SOIC-8 Product overview: MC33072DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 3V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 3V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DG - 1073284-MC33072DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DG
1073284-MC33072DG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DG 1073284-MC33072DG
Manufacturer: ON Semiconductor Win Source Part Number: 1073284-MC33072DG Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: MC33072 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Alternative Parts (Cross-Reference): TL33072AD; TL33072ADR; LT1492CS8#TR; TLE2142AMD; MC33172VDR2; MC33072AD; MC33072DG; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1073284-MC33072DG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: MC33072
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): TL33072AD; TL33072ADR; LT1492CS8#TR; TLE2142AMD; MC33172VDR2; MC33072AD; MC33072DG;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33072DGOS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072DGOS-ND
Instrumentation, Op Amps, Buffer Amps MC33072DGOS-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33072DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33072DG
Integrated Circuits (ICs) - Linear - Amplifiers MC33072DG
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33072DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33072DG
Instrumentation, OP Amps, Buffer Amps MC33072DG
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MC33072DG 1073284-MC33072DG MC33072DGOS-ND MC33072DG MC33072DG
Product Name Dual 4.5MHz 3V 44V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DG Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 22 volts 3 to 44 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Bandwidth 4.5 MHz 4.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD522AD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.3000 MHz
View Details
Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers