IC OPAMP DUAL LOW NOISE 8DIP
Operational Amplifier, Low Noise, Dual
Dual Op Amp, 16MHz BW, 80dB CMRR, 7V/µs SR, PDIP Product overview: MC33078P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078P can be used for catalog matching and distributor lookup.
IC OPAMP DUAL LOW NOISE 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33078POS-ND | MC33078P | 687-MC33078P | MC33078P | MC33078P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 16MHz 7V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 4.1 milliamps | 4.1 milliamps | |||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8 LEAD PDIP | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Standards | RoHS | RoHS |