Dual Op Amp, 4.5MHz BW, 10V/µs SR, SOIC-8 Product overview: MC34072D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072D can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
IC OPAMP DUAL 4.5MHZ HS 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218607-MC34072D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC OPAMP DUAL 4.5MHZ HS 8-SOIC
J-FET Amplifier 2 Circuit Differential 8-SOIC
J-FET Amplifier 2 Circuit Differential 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC34072D | MC34072D | MC34072D-ND | 1218607-MC34072D | MC34072D | MC34072D |
| Product Name | Dual 4.5MHz 10V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072D | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Pins | 8 | |||||
| Standards | RoHS | RoHS | ||||
| Package Type | SOP; SOP8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |