Manufacturer: STMicroelectronics
Win Source Part Number: 022637-MC33174DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
4-Ch Op Amp, 2.1MHz BW, 22V, SOIC, Surface Mount Product overview: MC33174DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 2.1MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DT can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Low Power
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
OPAMP, 2.1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
Operational Amplifier, QUAD, 2.1 MHz, 4, 2 V/ s, 2V to 22V, SOIC, 14 RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SO
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7147446 | 7147446P | 022637-MC33174DT | 497-1958-2-ND | 687-MC33174DT | MC33174DT | MC33174DT | MC33174DT | MC33174DT | 69AH1018 | 45Y6025 | MC33174DT |
| Product Name | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DT | Instrumentation, Op Amps, Buffer Amps | SMD 2.1MHz 22V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2.1Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier, Quad, 2.1 Mhz, 4, 2 V/ S, 2V To 22V, Soic, 14 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Number of Pins | 14 | 14 | ||||||||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | 4 volts | ||||||||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps |