onsemi Instrumentation, Op Amps, Buffer Amps MC33174DTBG

Description
General Purpose Amplifier 4 Circuit 14-TSSOP
Request a Quote
Description
General Purpose Amplifier 4 Circuit 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33174DTBG is a quad operational amplifier designed for low power applications, operating on a supply voltage range of 3.0 V to 44 V. It features a low supply current of 180 µA per amplifier and offers a gain bandwidth product of 1.8 MHz along with a slew rate of 2.1 V/µs. The device is particularly suited for single supply operation, allowing the common mode input voltage to include ground potential. With a Darlington input stage, the MC33174DTBG exhibits high input resistance, low input offset voltage of 2.0 mV, and high gain. The all NPN output stage minimizes crossover distortion and supports a large output voltage swing of -14.2 V to +14.2 V when powered with ±15 V supplies. It can drive capacitive loads up to 500 pF and maintains low total harmonic distortion at 0.03%. The device is specified for industrial and automotive temperature ranges, making it suitable for a variety of applications. It is available in a TSSOP-14 package and is compliant with RoHS standards, being Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The MC33174DTBG is a quad operational amplifier designed for low power applications, operating on a supply voltage range of 3.0 V to 44 V. It features a low supply current of 180 µA per amplifier and offers a gain bandwidth product of 1.8 MHz along with a slew rate of 2.1 V/µs. The device is particularly suited for single supply operation, allowing the common mode input voltage to include ground potential. With a Darlington input stage, the MC33174DTBG exhibits high input resistance, low input offset voltage of 2.0 mV, and high gain. The all NPN output stage minimizes crossover distortion and supports a large output voltage swing of -14.2 V to +14.2 V when powered with ±15 V supplies. It can drive capacitive loads up to 500 pF and maintains low total harmonic distortion at 0.03%. The device is specified for industrial and automotive temperature ranges, making it suitable for a variety of applications. It is available in a TSSOP-14 package and is compliant with RoHS standards, being Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33174DTBG-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33174DTBG-ND
Instrumentation, Op Amps, Buffer Amps MC33174DTBG-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174DTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33174DTBG
Instrumentation, OP Amps, Buffer Amps MC33174DTBG
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174DTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33174DTBG
Instrumentation, OP Amps, Buffer Amps MC33174DTBG
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33174DTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33174DTBG
Integrated Circuits (ICs) - Linear - Amplifiers MC33174DTBG
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33174DTBG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33174DTBG
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33174DTBG-ND MC33174DTBG MC33174DTBG MC33174DTBG MC33174DTBG
Product Name Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1800 milliamps 0.1800 milliamps 0.1800 milliamps 0.1800 milliamps
Slew Rate 2.1 V/µs 2.1 V/µs 2.1 V/µs 2.10E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data