onsemi Quad 2.2MHz 6V SOIC Operational Amplifier IC MC33204DR2G

Description
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, SOIC-14 Product overview: MC33204DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, SOIC-14 Product overview: MC33204DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 2.2MHz 6V SOIC Operational Amplifier IC
687-MC33204DR2G
Quad 2.2MHz 6V SOIC Operational Amplifier IC 687-MC33204DR2G
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, SOIC-14 Product overview: MC33204DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 6V, SOIC-14 Product overview: MC33204DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33204DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 13000uV Offset-Max, PDSO14

Operational Amplifier, 4 Func, 13000uV Offset-Max, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DR2G - 022644-MC33204DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DR2G
022644-MC33204DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DR2G 022644-MC33204DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022644-MC33204DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 10mV Family Name: MC33204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V Operating Supply Current: 900μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2.2MHz Alternative Parts (Cross-Reference): TLV2444AQDRQ1 ; MCP6H74-E/SL; TLV2444QDRQ1; MCP6H74T-E/SL; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: China, Philippines , Spain Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 022644-MC33204DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 10mV
Family Name: MC33204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TLV2444AQDRQ1 ; MCP6H74-E/SL; TLV2444QDRQ1; MCP6H74T-E/SL;
Introduction Date: November 05, 1999
ECCN: EAR99
Country of Origin: China, Philippines , Spain
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33204DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33204DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33204DR2GOSDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33204DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33204DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33204DR2GOSCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33204DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33204DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33204DR2GOSTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33204DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33204DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33204DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33204DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33204DR2G
Instrumentation, OP Amps, Buffer Amps MC33204DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33204DR2G
Operational Amplifiers - Op Amps MC33204DR2G
Operational Amplifiers - Op Amps 1.8-12V Quad Rail to Rail -40 to 105 Cel

Operational Amplifiers - Op Amps 1.8-12V Quad Rail to Rail -40 to 105 Cel

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33204DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33204DR2G
Instrumentation, OP Amps, Buffer Amps MC33204DR2G
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Op Amp, 2.2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi - 84K8760 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi
84K8760
Op Amp, 2.2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi 84K8760
OP AMP, 2.2MHZ, 1V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2.2MHZ, 1V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 2.2Mhz, 1V/us, 0.012V, Soic-14; No. Of Amplifiers Onsemi - 79Y9404 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.2Mhz, 1V/us, 0.012V, Soic-14; No. Of Amplifiers Onsemi
79Y9404
Op-Amp, 2.2Mhz, 1V/us, 0.012V, Soic-14; No. Of Amplifiers Onsemi 79Y9404
OP-AMP, 2.2MHZ, 1V/US, 0.012V, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 2.2MHZ, 1V/US, 0.012V, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33204DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33204DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-MC33204DR2G MC33204DR2G 022644-MC33204DR2G MC33204DR2GOSDKR-ND MC33204DR2G MC33204DR2G MC33204DR2G MC33204DR2G 84K8760 79Y9404 MC33204DR2G
Product Name Quad 2.2MHz 6V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204DR2G Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 2.2Mhz, 1V/us, Soic-14; No. Of Amplifiers Onsemi Op-Amp, 2.2Mhz, 1V/us, 0.012V, Soic-14; No. Of Amplifiers Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 6 volts 1.8 to 12 volts 1.8 volts 1.8 volts 1.8 to 12 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs 1 V/µs
Bandwidth 2.2 MHz 2.2 MHz 2.2 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD847JR-REEL7 - 859748-AD847JR-REEL7 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers