Op Amp, 2.2MHz, 6V, 80mA, SOIC, Single, Rail-to-Rail Product overview: MC33201VDG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 6V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 6V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201VDG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: onsemi
Win Source Part Number: 1321670-MC33201VDG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 98
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1V/µs
Gain Bandwidth Product: 2.2 MHz
Current - Input Bias: 80 nA
Voltage - Input Offset: 6 mV
Current - Supply: 900µA
Current - Output / Channel: 80 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-MC33201VDG-ON,M
Base Product Number: MC33201
Product Status: Obsolete
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 12 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33201VDG | MC33201VDGOS-ND | 1321670-MC33201VDG | MC33201VDG | MC33201VDG |
| Product Name | 2.2MHz 6V 80mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 volts | 1.8 volts | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |
| Bandwidth | 2.2 MHz | 2.2 MHz | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |