General Purpose Amplifier 1 Circuit 8-SOIC
Op Amp, 4.5MHz BW, 3mV Vos, 1Ch, SOIC, 22V Product overview: MC34071ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34071ADR2 can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34071ADR2OS-ND | 687-MC34071ADR2 | MC34071ADR2 | MC34071ADR2 | MC34071ADR2 | MC34071ADR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 4.5MHz 22V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOP; SOP8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 22 volts | 3 volts |