Texas Instruments MC3403 Quad Low-Power General-Purpose Operational Amplifier MC3403N

Description
Quad Low-Power General-Purpose Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Low-Power General-Purpose Operational Amplifier 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC3403 Quad Low-Power General-Purpose Operational Amplifier - MC3403N - Texas Instruments
Dallas, TX, United States
MC3403 Quad Low-Power General-Purpose Operational Amplifier
MC3403N
MC3403 Quad Low-Power General-Purpose Operational Amplifier MC3403N
Quad Low-Power General-Purpose Operational Amplifier 14-PDIP 0 to 70

Quad Low-Power General-Purpose Operational Amplifier 14-PDIP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403N - 082994-MC3403N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403N
082994-MC3403N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403N 082994-MC3403N
Manufacturer: Texas Instruments Win Source Part Number: 082994-MC3403N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 2mV Family Name: MC3403 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 2.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MB3615-P-E1; UPC3403C; OP421HP; OP421GP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 082994-MC3403N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Family Name: MC3403
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 2.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MB3615-P-E1; UPC3403C; OP421HP; OP421GP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
 - MC3403N - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDIP14

Operational Amplifier, 4 Func, 8000uV Offset-Max, BIPolar, PDIP14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1406-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1406-5-ND
Instrumentation, Op Amps, Buffer Amps 296-1406-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 15V Operational Amplifier IC
687-MC3403N
Quad 1MHz 15V Operational Amplifier IC 687-MC3403N
Quad Op Amp, 1MHz GBW, 70dB CMRR, 15V, 4-Ch, Bipolar, PDIP Product overview: MC3403N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403N can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz GBW, 70dB CMRR, 15V, 4-Ch, Bipolar, PDIP Product overview: MC3403N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC3403N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC3403N
Instrumentation, OP Amps, Buffer Amps MC3403N
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now
Op Amp, Quad Low Distortion, 3403; Svhc Texas Instruments - 64AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Low Distortion, 3403; Svhc Texas Instruments
64AH4064
Op Amp, Quad Low Distortion, 3403; Svhc Texas Instruments 64AH4064
OP AMP, QUAD LOW DISTORTION, 3403; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, QUAD LOW DISTORTION, 3403; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC3403N
Operational Amplifiers - Op Amps MC3403N
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC3403N - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC3403N
Instrumentation, OP Amps, Buffer Amps MC3403N
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Linear Amplifier IC - 16603269 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16603269
Linear Amplifier IC 16603269
OPERATIONAL AMPLIFIER, 4 FUNC, 8000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4 FUNC, 8000UV OFFSET-MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403N - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC3403N
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC3403N
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC3403N 082994-MC3403N MC3403N 296-1406-5-ND 687-MC3403N MC3403N 64AH4064 MC3403N MC3403N 16603269 MC3403N
Product Name MC3403 Quad Low-Power General-Purpose Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403N Instrumentation, Op Amps, Buffer Amps Quad 1MHz 15V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Op Amp, Quad Low Distortion, 3403; Svhc Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 30 volts 5 to 30 volts 15 volts 5 volts
VOS 10 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 7704301DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers