Operational Amplifier, 4 Func, 12000uV Offset-Max, BIPolar, PDSO14
Quad Op Amp, 1MHz GBW, ±18V/36V, 14-Pin SOIC N, SMT Product overview: MC3403DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DR2 can be used for catalog matching and distributor lookup.
IC OPAMP QUAD DIFF INPUT 14SOIC
General Purpose Amplifier 4 Circuit Differential 14-SOIC
IC OPAMP QUAD DIFF INPUT 14SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3403DR2 | 687-MC3403DR2 | MC3403DR2OSTR-ND | MC3403DR2 | MC3403DR2 |
| Product Name | Quad 1MHz 18V 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | |||
| Package Type | SOP; SOP14 | SOIC N | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Number of Pins | 14 |