Dual Op Amp, 1.8MHz GBW, 22V Op, SOIC-8 Product overview: MC33172VDG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172VDG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, 1.8MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:1V/µs; Supply Voltage Range:3V to 44V, ± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps 3-44V Dual Low Power Extended Temp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33172VDG | MC33172VDGOS-ND | MC33172VDG | 26K4012 | MC33172VDG | 598-MC33172VDG |
| Product Name | Dual 1.8MHz 22V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1.8Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps 3-44V Dual Low Power Extended Temp |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 22 volts | 3 volts | 15 volts | |||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | 2.10E-6 V/µs | |
| Bandwidth | 1.8 MHz | 1.8 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |