Manufacturer: ON Semiconductor
Win Source Part Number: 1218626-MC34081BP
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDIP8
Op-Amp, 8MHz BW, 4mV Offset, 8-Pin PDIP Product overview: MC34081BP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34081BP can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218626-MC34081BP | MC34081BP | 687-MC34081BP | MC34081BP | MC34081BP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34081BP | 8MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; DIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Declining | Active | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Pins | 8 | ||||
| Supply Voltage (VS) | 44 volts |