Microchip Technology, Inc. Op Amps MCP6001T-I/LT

Description
Microchip MCP6001T-I/LT
Request a Quote
Description
Microchip MCP6001T-I/LT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6001 operational amplifier from Microchip Technology Inc. is designed for general-purpose applications, featuring a gain bandwidth product of 1 MHz and a slew rate of 0.6 V/µs. It operates with a supply voltage range of 1.8V to 6.0V and has a typical quiescent current of 100 µA. The device supports rail-to-rail input and output, allowing for a common mode input voltage range from V_{SS} - 300 mV to V_{DD} + 300 mV. The MCP6001 is available in SC-70-5 and SOT-23-5 packages, making it suitable for compact designs. It is rated for industrial temperature ranges from -40°C to +85°C and extended ranges up to +125°C. The op-amp is ideal for applications in automotive, portable equipment, photodiode amplification, and battery-powered systems.

Datasheet Summary
Powered by GS/AI

The MCP6001 operational amplifier from Microchip Technology Inc. is designed for general-purpose applications, featuring a gain bandwidth product of 1 MHz and a slew rate of 0.6 V/µs. It operates with a supply voltage range of 1.8V to 6.0V and has a typical quiescent current of 100 µA. The device supports rail-to-rail input and output, allowing for a common mode input voltage range from V_{SS} - 300 mV to V_{DD} + 300 mV. The MCP6001 is available in SC-70-5 and SOT-23-5 packages, making it suitable for compact designs. It is rated for industrial temperature ranges from -40°C to +85°C and extended ranges up to +125°C. The op-amp is ideal for applications in automotive, portable equipment, photodiode amplification, and battery-powered systems.

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 8237932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8237932P
Op Amps 8237932P
Microchip MCP6001T-I/LT

Microchip MCP6001T-I/LT

Supplier's Site
Op Amps - 8237932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8237932
Op Amps 8237932
Microchip MCP6001T-I/LT

Microchip MCP6001T-I/LT

Supplier's Site
Op Amps - 1652175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1652175
Op Amps 1652175
Microchip MCP6001T-I/LT

Microchip MCP6001T-I/LT

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT - 084127-MCP6001T-I/LT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT
084127-MCP6001T-I/LT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT 084127-MCP6001T-I/LT
Manufacturer: Microchip Technology Win Source Part Number: 084127-MCP6001T-I/LT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 4.5mV Family Name: MCP6001 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 100μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TSV711ICT; TSV731ICT; TSV611ICT; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 084127-MCP6001T-I/LT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 4.5mV
Family Name: MCP6001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 100μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TSV711ICT; TSV731ICT; TSV611ICT;
Introduction Date: May 10, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/LTCT-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/LTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/LTDKR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/LTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6001T-I/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6001T-I/LTTR-ND
Instrumentation, Op Amps, Buffer Amps MCP6001T-I/LTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Operational Amplifier IC - 687-MCP6001T-I/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6001T-I/LT
Operational Amplifier IC 687-MCP6001T-I/LT
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6001T-I/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-I/LT can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6001T-I/LT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6001T-I/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package - 70046817 - Allied Electronics, Inc.
Fort Worth, TX, USA
OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package
70046817
OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package 70046817
OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package

OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6001T-I/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6001T-I/LT
Integrated Circuits (ICs) - Linear - Amplifiers MCP6001T-I/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/LT
Instrumentation, OP Amps, Buffer Amps MCP6001T-I/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/LT
Instrumentation, OP Amps, Buffer Amps MCP6001T-I/LT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6001T-I/LT
Operational Amplifiers - Op Amps MCP6001T-I/LT
Operational Amplifiers - Op Amps Single 1.8V 1MHz

Operational Amplifiers - Op Amps Single 1.8V 1MHz

Buy Now Datasheet
Ic, Op Amp, 1Mhz, 0.6V/ Us, Sc-70-5; No. Of Amplifiers Microchip - 72C4268 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, 1Mhz, 0.6V/ Us, Sc-70-5; No. Of Amplifiers Microchip
72C4268
Ic, Op Amp, 1Mhz, 0.6V/ Us, Sc-70-5; No. Of Amplifiers Microchip 72C4268
IC, OP AMP, 1MHZ, 0.6V/ us, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IC, OP AMP, 1MHZ, 0.6V/ us, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Microchip - 38K4790 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Microchip
38K4790
Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Microchip 38K4790
Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1 MHz, 1, 0.6 V/ s, 1.8V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 1Mhz, 0.6V/us, Sc-70-5; No. Of Amplifiers Microchip - 89K2099 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 0.6V/us, Sc-70-5; No. Of Amplifiers Microchip
89K2099
Op Amp, 1Mhz, 0.6V/us, Sc-70-5; No. Of Amplifiers Microchip 89K2099
OP AMP, 1MHZ, 0.6V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1MHZ, 0.6V/uS, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6001T-I/LT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6001T-I/LT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MCP6001T-I/LT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MCP6001T-I/LT
Operational Amplifier/Comparator >> Operational Amplifier MCP6001T-I/LT
1pA Single 1MHz SC-70-5 Operational Amplifier ROHS

1pA Single 1MHz SC-70-5 Operational Amplifier ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 8237932P 8237932 084127-MCP6001T-I/LT MCP6001T-I/LTCT-ND 687-MCP6001T-I/LT 70046817 MCP6001T-I/LT MCP6001T-I/LT MCP6001T-I/LT MCP6001T-I/LT 72C4268 38K4790 89K2099 MCP6001T-I/LT MCP6001T-I/LT
Product Name Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6001T-I/LT Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC OP Amp; Outputs, 1; Bandwidth, 1MHz; Vcc, 1.8V-5.5V; Ind. Temp; SC-70-5 Package Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Ic, Op Amp, 1Mhz, 0.6V/ Us, Sc-70-5; No. Of Amplifiers Microchip Operational Amplifier, Single, 1 Mhz, 1, 0.6 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Microchip Op Amp, 1Mhz, 0.6V/us, Sc-70-5; No. Of Amplifiers Microchip Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package Type SC-70; SC-70 SC-70; Sc-70 SC-70; SC-70-5 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Tape & Reel (TR) SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70
Number of Pins 5 5 5 5 5 5
Supply Voltage (VS) 1.8 to 6 volts 1.8 volts 1.8 to 6 volts 6 volts 1.8 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Source Current (IS) 0.1000 milliamps 0.1000 milliamps 30 milliamps 0.1000 milliamps 0.1000 milliamps 0.1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 2139140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details