Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
IC OPAMP DUAL R-R LV 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218285-MC33202D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Automotive
Op Amp, 2-Ch, Rail-to-Rail, 2.25mA, 2.2MHz, SOIC-8 Product overview: MC33202D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25mA, 2.2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.25mA, 2.2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202D can be used for catalog matching and distributor lookup.
IC OPAMP DUAL R-R LV 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33202D | MC33202D-ND | 1218285-MC33202D | 687-MC33202D | MC33202D | MC33202D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202D | 2.25mA 2.2MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | ||||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs |