General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 099405-MC33204P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): TLV2244IN; MC33204VP; OP462GP;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quad Op-Amp, 2.2MHz BW, 10mV Vos, PDIP, Through Hole Product overview: MC33204P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Through-Hole, 2.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Through-Hole, 2.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204P can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 2.2MHZ RRO 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MC33204POS-ND | 099405-MC33204P | 687-MC33204P | MC33204P | MC33204P | 598-MC33204P | MC33204P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33204P | Quad Through-Hole 2.2MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2.2MHZ RRO 14DIP | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 14-PDIP | Rail/Tube | Through Hole | DIP; 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |