Op Amp, Quad, 10V/µs, 5500kHz, 14-Pin PDIP, Industrial Product overview: MC33274AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 10V, 5500kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 10V, 5500kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33274AP can be used for catalog matching and distributor lookup.
IC OPAMP QUAD HI SPEED 14DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218341-MC33274AP
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC OPAMP QUAD HI SPEED 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33274AP | MC33274APOS-ND | 1218341-MC33274AP | MC33274AP | MC33274AP |
| Product Name | Industrial Quad 10V 5500kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274AP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 14 | ||||
| Source Current (IS) | 2.15 milliamps | 2.15 milliamps | |||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |