The MC4558CPT is a dual operational amplifier from Quarktwin Technology Ltd. designed for high performance applications. It features internally compensated architecture and short-circuit protection, ensuring reliability in various conditions. The amplifier offers a gain bandwidth of 5.5 MHz at 100 kHz, which is three times that of the industry standard MC1458. It is pin-to-pin compatible with MC1458 and LM358, making it suitable for easy integration into existing designs. The device operates with a supply voltage of ±22 V and has a maximum input voltage of ±15 V. It supports a wide operating temperature range from 0 °C to +70 °C and has a power dissipation rating of 680 mW. The MC4558CPT is available in a TSSOP8 package and is suitable for applications requiring low power consumption and high bandwidth.
Manufacturer: STMicroelectronics
Win Source Part Number: 022702-MC4558CPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.2 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: ±2 V to 20 V
Operating Supply Current: 2.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
Widebandwidth dual bipolar op-amps
Dual Op Amp, 5.5MHz GBW, 20V, TSSOP, Surface Mount Product overview: MC4558CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5.5MHz, 20V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 5.5MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC4558CPT can be used for catalog matching and distributor lookup.
OP-AMP, 5.5MHZ, 0 TO 70DEG C, TSSOP-8 ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Wide Bandwidth
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022702-MC4558CPT | 497-7853-2-ND | MC4558CPT | 687-MC4558CPT | 47AK6658 | MC4558CPT | MC4558CPT | MC4558CPT | MC4558CPT | MC4558CPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC4558CPT | Instrumentation, Op Amps, Buffer Amps | Dual SMD 5.5MHz 20V Operational Amplifier IC | Op-Amp, 5.5Mhz, 0 To 70Deg C, Tssop-8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 2 to 20 volts | 20 volts | 4 volts | |||||||
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| IBIAS | 0.0500 µA | 0.0500 µA | 0.0500 µA | |||||||
| GBW | 5.5 MHz | 5.5 MHz | 5.5 MHz |