J-FET Amplifier 4 Circuit 14-TSSOP
Quad Op Amp, 4.5MHz GBW, 13V/µs SR, 3-44V Supply, TSSOP-14 Product overview: MC33074DTBG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, 44V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DTBG can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
J-FET Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33074DTBGOS-ND | 687-MC33074DTBG | MC33074DTBG | MC33074DTBG | MC33074DTBG | MC33074DTBG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 4.5MHz 13V 44V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS |