Manufacturer: ON Semiconductor
Win Source Part Number: 1073280-MC33071ADR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
MC33071 - Operational Amplifier, 5000uV Offset-Max, PDSO8
Op Amp, 4.5MHz GBW, 13V/µs Slew, 80dB CMRR, SOIC-8 Product overview: MC33071ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33071ADR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps 3-44V Single 3mV VIO Industrial Temp
OPAMP, 4.5MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifier, Single Supply 3.0 V to 44 V, Single
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1073280-MC33071ADR2G | MC33071ADR2G | 687-MC33071ADR2G | MC33071ADR2GOSCT-ND | MC33071ADR2G | 54AH9166 | 598-MC33071ADR2G | MC33071ADR2G | MC33071ADR2G | MC33071ADR2G | MC33071ADR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33071ADR2G | 4.5MHz 13V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 4.5Mhz, -40 To 85Deg C Rohs Compliant Onsemi | Operational Amplifier, Single Supply 3.0 V to 44 V, Single | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 15 volts | 3 volts | 3 volts | ||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||||
| VOS | 0.5000 millivolts | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| IBIAS | 0.1000 µA | 0.7000 µA | 0.1000 µA | 0.1000 µA | |||||||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz | 4.5 MHz |