The MC33078 is a dual operational amplifier designed for low noise and high performance applications, particularly in audio. It features a gain bandwidth product of 15 MHz and a slew rate of 7 V/µs, making it suitable for a variety of signal processing tasks. The device operates over a temperature range of -40 to 125°C and supports a supply voltage range of ±2.5V to ±15V. It exhibits low voltage noise at 4.5 nV/,àöHz and very low distortion at 0.002%. The output stage allows for a large output voltage swing of +14.3V/-14.6V, and it includes ESD protection rated at 2 kV. The MC33078 is available in both DIP8 and SO-8 packages, providing flexibility for different design requirements.
Manufacturer: STMicroelectronics
Win Source Part Number: 118653-MC33078YDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 250nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 15MHz
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Low-noise op-amps Product overview: MC33078YDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078YDT can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPAMP, 15MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 118653-MC33078YDT | 497-10224-6-ND | 687-MC33078YDT | MC33078YDT | MC33078YDT | MC33078YDT | 07AH6722 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078YDT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 15Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics |
| Supply Voltage (VS) | 5 to 30 volts | 5 to 30 volts | 5 volts | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | |||||
| IBIAS | 0.2500 µA | 0.2500 µA | |||||
| GBW | 15 MHz | 15 MHz |