Quad Op Amp, 24MHz GBW, 10V/µs Slew Rate, PDIP-14 Product overview: MC33274APG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 24MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 24MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33274APG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 787733-MC33274APG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 300nA
Voltage - Input Offset: 100μV
Part Status: Obsolete(EOL)
Family Name: MC33274A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.15mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 37mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 24MHz
Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM3303N/NOPB; LM3403N; LM3403N/NOPB; LM3303N;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33274APG | MC33274APGOS-ND | 787733-MC33274APG | MC33274APG | MC33274APG | MC33274APG |
| Product Name | Quad 24MHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274APG | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 18 volts | 3 volts | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | |
| Bandwidth | 24 MHz | 24 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |