IC OP AMP 2CH 8-SOIC
Dual Op Amp, Low Noise, 37MHz, 8-Pin SOIC N, ±18V Product overview: MC33077D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 37MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 37MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33077D can be used for catalog matching and distributor lookup.
IC OPAMP DUAL LOW NOISE 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33077DOS-ND | 687-MC33077D | MC33077D | MC33077D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 37MHz 18V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | ||
| Slew Rate | 11 V/µs | 1.10E-5 V/µs | 11 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC N | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Number of Pins | 8 |