Manufacturer: ON Semiconductor
Win Source Part Number: 1073500-MC34072PG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Dual Op Amp, 4.5MHz BW, 22V, PDIP Product overview: MC34072PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072PG can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit Differential 8-PDIP
OP AMP, 4.5MHZ, 13V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit Differential 8-PDIP
J-FET Amplifier 2 Circuit Differential 8-PDIP
Op-Amp, Dual, Single Supply, PDIP8, Pb-Free
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1073500-MC34072PG | 687-MC34072PG | MC34072PGOS-ND | 45J1217 | MC34072PG | MC34072PG | MC34072PG | 70099915 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072PG | Dual 4.5MHz 22V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amp, 4.5Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, Single Supply, PDIP8, Pb-Free |
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 3 to 44 volts | 3 volts | 3 to 44 volts | |||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 2.8 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | 7 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | 0.7000 µA | ||||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz |