Manufacturer: STMicroelectronics
Win Source Part Number: 022634-MC33171DT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.1MHz
Alternative Parts (Cross-Reference): OP90GSZ-REEL7; MC33171D; MC33171DT; CLC430AJE-TR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
1ch Op Amp, 2.1MHz BW, 220uA, SOIC, 22V Product overview: MC33171DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHz, 220uA, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.1MHz, 220uA, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33171DT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
MC33171 - Amplifiers and Comparators-AMPLI
Operational Amplifiers - Op Amps Single Low Power
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OPAMP, 2.1MHZ, -40 TO 105DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:2.1MHz; Slew Rate:2V/µs; Supply Voltage Range:4V to 44V, ± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifier, Single, 2.1 MHz, 1, 2 V/ s, 2V to 22V, SOIC, 8 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 022634-MC33171DT | 687-MC33171DT | 497-1956-1-ND | MC33171DT | MC33171DT | MC33171DT | MC33171DT | MC33171DT | MC33171DT | 33R0841 | 45Y6024 | 761-MC33171DT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33171DT | 2.1MHz 220uA 22V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 2.1Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifier, Single, 2.1 Mhz, 1, 2 V/ S, 2V To 22V, Soic, 8 Rohs Compliant Stmicroelectronics | IC OPAMP GP 2.1MHZ 8SO | |
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 4 volts | 44 volts | ||||||||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | ||||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||||||
| GBW | 2.1 MHz | 2.1 MHz | 2.1 MHz |