The MC33202VDR2 is a dual operational amplifier designed for low voltage, rail-to-rail operation on both input and output. It can operate with supply voltages ranging from ±0.9 V to +12 V, making it suitable for a variety of applications, including battery-powered devices. The amplifier features an input voltage range that includes both supply rails, allowing for input signals up to 200 mV beyond the supply rails without causing phase reversal on the output. The output can swing within 50 mV of each rail, ensuring efficient use of the supply voltage. This device provides a high output current capability of 80 mA while maintaining a low supply current of 0.9 mA, which is beneficial for power-sensitive applications. It has a typical gain bandwidth product of 2.2 MHz and is characterized by low noise and distortion, making it ideal for audio applications. The MC33202VDR2 is also qualified for automotive use, with an extended operating temperature range of -55°C to +125°C, and is compliant with RoHS standards. It is available in a Pb-free SOIC-8 package, suitable for various mounting options.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2.2MHz Op Amp, 2-Ch, Rail-to-Rail, 6V, SOIC-8 Product overview: MC33202VDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202VDR2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2.2MHZ RRO 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33202VDR2OS-ND | 687-MC33202VDR2 | MC33202VDR2 | 598-MC33202VDR2 | MC33202VDR2 | MC33202VDR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 2.2MHz 6V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.2MHZ RRO 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount |