onsemi Instrumentation, Op Amps, Buffer Amps MC33178DMR2G

Description
General Purpose Amplifier 2 Circuit 8-MSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33178DMR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33178DMR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33178DMR2GOSTR-ND
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33178DMR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33178DMR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33178DMR2GOSCT-ND
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33178DMR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33178DMR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33178DMR2GOSDKR-ND
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 5MHz 18V Operational Amplifier IC
687-MC33178DMR2G
Low-Power Dual 5MHz 18V Operational Amplifier IC 687-MC33178DMR2G
Dual Op Amp, 5MHz BW, 18V, MSOP, Low Power, Low Noise Product overview: MC33178DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178DMR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 5MHz BW, 18V, MSOP, Low Power, Low Noise Product overview: MC33178DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178DMR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G - 074495-MC33178DMR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G
074495-MC33178DMR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G 074495-MC33178DMR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074495-MC33178DMR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Micro8 Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 1.7mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 5MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 074495-MC33178DMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Micro8
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 5MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33178DMR2G
Operational Amplifiers - Op Amps MC33178DMR2G
Operational Amplifiers - Op Amps 2-18V Dual Low Power Industrial Temp

Operational Amplifiers - Op Amps 2-18V Dual Low Power Industrial Temp

Buy Now Datasheet
Op-Amp, 5Mhz, 2V/us, 0.003V, Micro-8; No. Of Amplifiers Onsemi - 79Y9401 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5Mhz, 2V/us, 0.003V, Micro-8; No. Of Amplifiers Onsemi
79Y9401
Op-Amp, 5Mhz, 2V/us, 0.003V, Micro-8; No. Of Amplifiers Onsemi 79Y9401
OP-AMP, 5MHZ, 2V/US, 0.003V, MICRO-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:Micro8; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 5MHZ, 2V/US, 0.003V, MICRO-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:Micro8; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33178DMR2G
Instrumentation, OP Amps, Buffer Amps MC33178DMR2G
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33178DMR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33178DMR2G
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33178DMR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33178DMR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33178DMR2G
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33178DMR2G
Instrumentation, OP Amps, Buffer Amps MC33178DMR2G
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33178DMR2GOSTR-ND 687-MC33178DMR2G 074495-MC33178DMR2G MC33178DMR2G 79Y9401 MC33178DMR2G MC33178DMR2G MC33178DMR2G MC33178DMR2G
Product Name Instrumentation, Op Amps, Buffer Amps Low-Power Dual 5MHz 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DMR2G Operational Amplifiers - Op Amps Op-Amp, 5Mhz, 2V/us, 0.003V, Micro-8; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.7 milliamps 1.7 milliamps 1.7 milliamps 1.7 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape and Reel Micro8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount Surface Mount
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 7139026 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 5 volts
Package Type Vsp
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - Lingto Electronic Limited
Specs
Source Current (IS) 20 milliamps
Bandwidth 0.0900 MHz
View Details