General Purpose Amplifier 4 Circuit Differential 14-PDIP
Quad Op Amp, 1MHz BW, 18V, PDIP-14 Product overview: MC3403PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218559-MC3403PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Part Status: Obsolete(EOL)
Family Name: MC3403
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 3 V ~ 36 V, ±1.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL3474AINE4; AS324P-E1; LM3303N;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Op-Amp, Quad, Single Supply, 0 to 70 C,PDIP14, Pb-Free
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Differential 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3403PGOS-ND | 687-MC3403PG | 1218559-MC3403PG | 70099911 | MC3403PG | MC3403PG | MC3403PG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V Operational Amplifier IC | Newest Parts - MC3403PG | Op-Amp, Quad, Single Supply, 0 to 70 C,PDIP14, Pb-Free | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | ||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | -40 to ? C (-40 to ? F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | PDIP | Through Hole | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS |