Manufacturer: NXP
Win Source Part Number: 1005152-MC34119D
Packaging: Tube/Rail
Type: Class AB
Features: Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 16 V, ±1 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer: NXP
Win Source Part Number: 102190-MC34119D
Packaging: Tube/Rail
Type: Class AB
Features: Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 16 V, ±1 V to 8 V
IC AMP CLASS AB MONO 400MW 8SOIC Product overview: MC34119D from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 400MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MC34119D can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 400MW 8SOIC
IC AMP CLASS AB MONO 400MW 8SOIC
Audio Power Amplifier IC; Amplifier Class:AB; No. of Channels:-; Output Power:400W; Supply Voltage Range:2V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1005152-MC34119D | 742-MC34119D | MC34119D-ND | MC34119D | MC34119D | MC34119D | 07F5023 |
| Product Name | Linear - Linear - Amplifiers - Audio - MC34119D | 400MW Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier Ic; Amplifier Class Nxp |
| Supply Voltage (VS) | 2 to 16 volts | 2 to 16 volts | 2 to 8 volts | 8 to 2 volts | 2 to 16 volts | ||
| Output Power | 0.4000 watts | 0.4000 watts | 0.4000 watts | 0.4000 watts | 400 watts | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | |||
| Package Type | 8-SO | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |