General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 17000uV Offset-Max, BIPolar, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33204VPGOS-ND | MC33204VPG | MC33204VPG | MC33204VPG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | ||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; DIP14 | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |