Operational Amplifier, Rail to Rail I/O, High Output Drive Quad; TA= -55° to 125°C
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 2.2MHz GBW, 6V, SOIC, Rail-to-Rail Product overview: MC33204VDG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33204VDG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33204VDG | MC33204VDG-ND | 687-MC33204VDG | MC33204VDG | MC33204VDG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 2.2MHz 6V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SOIC; SOIC-14 NB | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps |