The MC33503SNT1 is a rail-to-rail operational amplifier designed for low voltage applications, operating from a supply voltage range of 1.0 V to 7.0 V. It features high input impedance with a typical input bias current of 40 fA and provides output voltage swings within 50 mV of both supply rails. The amplifier has a typical unity gain bandwidth of 4.0 MHz at 5.0 V and 3.0 MHz at 1.0 V, with a high output current capability of 40 mA at 5.0 V and 13 mA at 1.0 V. The device exhibits a high voltage gain of 100 dB and a low supply current of 1.2 mA per amplifier. It operates effectively across an extended temperature range of -40°C to 105°C and is available in a Pb-free SOT23-5 package. Applications include portable communication devices, low voltage active filters, and instrumentation amplifiers, making it suitable for various electronic projects requiring efficient and compact amplification solutions.
Op-Amp, 1.0 V Rail-to-Rail, TSOP-5, 3000-REEL Product overview: MC33503SNT1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.0 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33503SNT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003357-MC33503SNT1
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1 V to 7 V, ±0.5 V to 3.5 V
Operating Supply Current: 1.65mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 4MHz
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP SINGLE R-R 1V 5TSOP
IC OPAMP SINGLE R-R 1V 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33503SNT1 | 003357-MC33503SNT1 | MC33503SNT1 | MC33503SNT1 | MC33503SNT1 |
| Product Name | 1.0 V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33503SNT1 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 7 volts | 1 to 7 volts | 1 volts | ||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | |
| Bandwidth | 4 MHz | 4 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | Cut Tape | SOP; 5-TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount |