General Purpose Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 15MHz BW, SO, 7V/µs Slew Rate, BIPOLAR Product overview: MC33078D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078D can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Dual Low Noise
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 15 MHz, 2, 7 V/ s, 2.5V to 15V, SOIC, 8 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-19627-ND | 687-MC33078D | MC33078D | MC33078D | 59M7524 | MC33078D | MC33078D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 15MHz 7V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 15 Mhz, 2, 7 V/ S, 2.5V To 15V, Soic, 8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | ||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS |