Dual Op Amp, 4.5MHz, 10V/µs, 8-Pin PDIP, Automotive Product overview: MC34072VP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 4.5MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072VP can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 222916-MC34072VP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
IC OPAMP DUAL SGL SUPP HS 8DIP
Operational Amplifiers - Op Amps 3-44V Dual 5mV VIO
IC OPAMP DUAL SGL SUPP HS 8DIP
J-FET Amplifier 2 Circuit Differential 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC34072VP | 222916-MC34072VP | MC34072VPOS-ND | 598-MC34072VP | MC34072VP | MC34072VP |
| Product Name | Automotive Dual 4.5MHz 10V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072VP | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps 3-44V Dual 5mV VIO | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Pins | 8 | 8 | ||||
| Supply Voltage (VS) | 3 to 44 volts | 15 volts | 3 volts | |||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 3.8 milliamps | 1.9 milliamps | ||
| VOS | 1 millivolts | 5 millivolts | 1 millivolts |