onsemi Quad 1.8MHz 44V 220uA Operational Amplifier IC MC33174DTBR2G

Description
Quad Op Amp, 1.8MHz GBW, 44V, 220uA, TSSOP Product overview: MC33174DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 220uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1.8MHz GBW, 44V, 220uA, TSSOP Product overview: MC33174DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 220uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.8MHz 44V 220uA Operational Amplifier IC
687-MC33174DTBR2G
Quad 1.8MHz 44V 220uA Operational Amplifier IC 687-MC33174DTBR2G
Quad Op Amp, 1.8MHz GBW, 44V, 220uA, TSSOP Product overview: MC33174DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 220uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DTBR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.8MHz GBW, 44V, 220uA, TSSOP Product overview: MC33174DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 220uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-MC33174DTBR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-MC33174DTBR2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-MC33174DTBR2GDKR-ND
IC OP AMP 4CH 14-TSSOP

IC OP AMP 4CH 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-MC33174DTBR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-MC33174DTBR2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-MC33174DTBR2GTR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-MC33174DTBR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-MC33174DTBR2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-MC33174DTBR2GCT-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G - 143422-MC33174DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G
143422-MC33174DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G 143422-MC33174DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 143422-MC33174DTBR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.1 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 220μA Channel Output Current: 27mA Gain Bandwidth Product (GBP): 1.8MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 143422-MC33174DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33174DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33174DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33174DTBR2G
Operational Amplifiers - Op Amps MC33174DTBR2G
Operational Amplifiers - Op Amps 3-44V Quad Low Power Industrial Temp

Operational Amplifiers - Op Amps 3-44V Quad Low Power Industrial Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33174DTBR2G
Instrumentation, OP Amps, Buffer Amps MC33174DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Opamp, 1.8Mhz, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9168 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.8Mhz, -40 To 85Deg C Rohs Compliant Onsemi
54AH9168
Opamp, 1.8Mhz, -40 To 85Deg C Rohs Compliant Onsemi 54AH9168
OPAMP, 1.8MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

OPAMP, 1.8MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33174DTBR2G
Instrumentation, OP Amps, Buffer Amps MC33174DTBR2G
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - MC33174DTBR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MC33174DTBR2G
Operational Amplifier/Comparator >> Operational Amplifier MC33174DTBR2G
20nA Quad 1.8MHz TSSOP-14 Operational Amplifier ROHS

20nA Quad 1.8MHz TSSOP-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33174DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33174DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33174DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MC33174DTBR2G 488-MC33174DTBR2GDKR-ND 143422-MC33174DTBR2G MC33174DTBR2G MC33174DTBR2G MC33174DTBR2G 54AH9168 MC33174DTBR2G MC33174DTBR2G MC33174DTBR2G
Product Name Quad 1.8MHz 44V 220uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DTBR2G Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Opamp, 1.8Mhz, -40 To 85Deg C Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 22 volts 3 to 44 volts 3 volts 3 volts
Slew Rate 2.1 V/µs 2.1 V/µs 2.1 V/µs 2.1 V/µs 2.1 V/µs 2.10E-6 V/µs
Bandwidth 1.8 MHz 1.8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data