onsemi Instrumentation, Op Amps, Buffer Amps MC33202PG

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33202PGOS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202PGOS-ND
Instrumentation, Op Amps, Buffer Amps MC33202PGOS-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 2.2MHz 80mA Operational Amplifier IC
687-MC33202PG
Dual 2.2MHz 80mA Operational Amplifier IC 687-MC33202PG
Dual Op Amp, 2.2MHz BW, Rail-to-Rail, 80mA Output, PDIP Product overview: MC33202PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202PG can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.2MHz BW, Rail-to-Rail, 80mA Output, PDIP Product overview: MC33202PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33202PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33202PG
Instrumentation, OP Amps, Buffer Amps MC33202PG
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202PG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33202PG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33202PG
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33202PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33202PG
Integrated Circuits (ICs) - Linear - Amplifiers MC33202PG
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Op Amp, 2.2Mhz, 1V/us, Dip-8; No. Of Amplifiers Onsemi - 71J5524 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.2Mhz, 1V/us, Dip-8; No. Of Amplifiers Onsemi
71J5524
Op Amp, 2.2Mhz, 1V/us, Dip-8; No. Of Amplifiers Onsemi 71J5524
OP AMP, 2.2MHZ, 1V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

OP AMP, 2.2MHZ, 1V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33202PGOS-ND 687-MC33202PG MC33202PG MC33202PG MC33202PG 71J5524
Product Name Instrumentation, Op Amps, Buffer Amps Dual 2.2MHz 80mA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 2.2Mhz, 1V/us, Dip-8; No. Of Amplifiers Onsemi
Features Rail-Rail-Out
Source Current (IS) 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube DIP; 8-DIP (0.300\", 7.62mm) Through Hole
Unlock Full Specs
to access all available technical data