Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDIP8
Dual Op-Amp, 5MHz, 1V-7V, 2Ch, PDIP Product overview: MC33502P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 1V, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 1V, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33502P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 003356-MC33502P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1 V to 7 V, ±0.5 V to 3.5 V
Operating Supply Current: 1.65mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 5MHz
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33502P | 687-MC33502P | MC33502POS-ND | 003356-MC33502P | MC33502P | MC33502P |
| Product Name | Dual 5MHz 1V 7V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33502P | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | ||||
| Package Type | DIP; DIP8 | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Supply Voltage (VS) | 1 to 7 volts | 1 to 7 volts | 1 volts | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs |