Op Amp, 2.2MHz BW, 80mA Out, 6V, PDIP, Single Product overview: MC33201PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, 80mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, 80mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201PG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 787732-MC33201PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 80nA
Voltage - Input Offset: 6mV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 1.8 V ~ 12 V, ±0.9 V ~ 6 V
Alternative Parts (Cross-Reference): AD8031ANZ; TLV2381IP; TLV271IP; MC33201PG;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33201PG | MC33201PGOS-ND | 787732-MC33201PG | MC33201PG | MC33201PG | MC33201PG |
| Product Name | 2.2MHz 80mA 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201PG | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 1.8 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |
| Bandwidth | 2.2 MHz | 2.2 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |