Quad Op Amp, 4.5MHz BW, 44V, PDIP-14 Product overview: MC34074APG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074APG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1073503-MC34074APG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC34074APG | 1073503-MC34074APG | MC34074APGOS-ND | MC34074APG | MC34074APG |
| Product Name | Quad 4.5MHz 44V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074APG | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 22 volts | 3 to 44 volts | 3 volts | ||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs |
| Bandwidth | 4.5 MHz | 4.5 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |