J-FET Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 4.5MHz BW, 13V/µs SR, PDIP-14 Product overview: MC34074PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218619-MC34074PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: MC34074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4.5MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): MAX479ACPD+; LT1014MN; LT1014DMN;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Op-Amp, Quad, Single Supply, PDIP14, Pb-Free
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34074PGOS-ND | 687-MC34074PG | 1218619-MC34074PG | 70099916 | 598-MC34074PG | MC34074PG | MC34074PG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 4.5MHz 13V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074PG | Op-Amp, Quad, Single Supply, PDIP14, Pb-Free | IC OPAMP GP 4 CIRCUIT 14DIP | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 2.8 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | PDIP | DIP; 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Standards | RoHS | RoHS |