Quad Op Amp, 5.5MHz, 8V/µs, 14-Pin SOIC, Industrial Product overview: MC33274ADR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 5.5MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Quad, 5.5MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33274ADR2 can be used for catalog matching and distributor lookup.
IC OPAMP QUAD HI SPEED 14SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218340-MC33274ADR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP QUAD HI SPEED 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC33274ADR2 | MC33274ADR2OS-ND | 1218340-MC33274ADR2 | MC33274ADR2 | MC33274ADR2 |
| Product Name | Industrial Quad 5.5MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33274ADR2 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 14 | ||||
| Source Current (IS) | 2.15 milliamps | 2.15 milliamps | |||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |