onsemi Instrumentation, Op Amps, Buffer Amps MC33072DR2G

Description
J-FET Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
J-FET Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33072DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33072DR2GOSTR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33072DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33072DR2GOSDKR-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33072DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33072DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33072DR2GOSCT-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4.5MHz 13V SOIC Operational Amplifier IC
687-MC33072DR2G
Dual 4.5MHz 13V SOIC Operational Amplifier IC 687-MC33072DR2G
Dual Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-8 Product overview: MC33072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-8 Product overview: MC33072DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6896728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896728
Op Amps 6896728
onsemi MC33072DR2G Operational Amplifier

onsemi MC33072DR2G Operational Amplifier

Supplier's Site
Op Amps - 6896728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896728P
Op Amps 6896728P
onsemi MC33072DR2G Operational Amplifier

onsemi MC33072DR2G Operational Amplifier

Supplier's Site
Op Amps - 1632464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1632464
Op Amps 1632464
onsemi MC33072DR2G Operational Amplifier

onsemi MC33072DR2G Operational Amplifier

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DR2G - 022620-MC33072DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DR2G
022620-MC33072DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DR2G 022620-MC33072DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022620-MC33072DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: MC33072 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Alternative Parts (Cross-Reference): TL33072ADR; TL33072AD; BA3472FJ-GE2; BA3472F; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Spain Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022620-MC33072DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: MC33072
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): TL33072ADR; TL33072AD; BA3472FJ-GE2; BA3472F;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Spain
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33072DR2G
Operational Amplifiers - Op Amps MC33072DR2G
Operational Amplifiers - Op Amps 3-44V Dual 5mV VIO Industrial Temp

Operational Amplifiers - Op Amps 3-44V Dual 5mV VIO Industrial Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33072DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33072DR2G
Instrumentation, OP Amps, Buffer Amps MC33072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33072DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33072DR2G
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi - 88H4723 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi
88H4723
Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi 88H4723
OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 4.5MHZ, 13V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opamp, 4.5Mhz, 13V/us, 0.005V, Soic-8; No. Of Amplifiers Onsemi - 79Y9392 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4.5Mhz, 13V/us, 0.005V, Soic-8; No. Of Amplifiers Onsemi
79Y9392
Opamp, 4.5Mhz, 13V/us, 0.005V, Soic-8; No. Of Amplifiers Onsemi 79Y9392
OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 4.5MHZ, 13V/US, 0.005V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi - 29X6049 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi
29X6049
Op Amp, Dual, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi 29X6049
OP AMP, DUAL, 4.5MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, DUAL, 4.5MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33072DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33072DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33072DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33072DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33072DR2G
Instrumentation, OP Amps, Buffer Amps MC33072DR2G
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number MC33072DR2GOSTR-ND 687-MC33072DR2G 6896728 6896728P 022620-MC33072DR2G MC33072DR2G MC33072DR2G MC33072DR2G 88H4723 79Y9392 MC33072DR2G MC33072DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Dual 4.5MHz 13V SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072DR2G Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 4.5Mhz, 13V/us, Soic-8; No. Of Amplifiers Onsemi Opamp, 4.5Mhz, 13V/us, 0.005V, Soic-8; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; Soic SOIC; SOIC SOIC; 8-SOIC Surface Mount 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD641ANZ - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 250 MHz
View Details
INA106 Precision Fixed-Gain Differential Amplifier - INA106KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
2 suppliers