onsemi Instrumentation, Op Amps, Buffer Amps MC33202DR2G

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33202DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33202DR2GOSDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33202DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33202DR2GOSCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33202DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33202DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33202DR2GOSTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2.2MHz 80mA SOIC Operational Amplifier IC
687-MC33202DR2G
Dual 2.2MHz 80mA SOIC Operational Amplifier IC 687-MC33202DR2G
Dual Op Amp, 2.2MHz BW, Rail-to-Rail, 80mA Out, SOIC-8 Product overview: MC33202DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202DR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.2MHz BW, Rail-to-Rail, 80mA Out, SOIC-8 Product overview: MC33202DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.2MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33202DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DR2G - 022642-MC33202DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DR2G
022642-MC33202DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DR2G 022642-MC33202DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022642-MC33202DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 8mV Family Name: MC33202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V Operating Supply Current: 900μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2.2MHz Alternative Parts (Cross-Reference): AD8529ARZ; AD8529AR-REEL; AD8529ARZ-Reel7; Introduction Date: November 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 022642-MC33202DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 8mV
Family Name: MC33202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 12 V, ±0.9 V to 6 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.2MHz
Alternative Parts (Cross-Reference): AD8529ARZ; AD8529AR-REEL; AD8529ARZ-Reel7;
Introduction Date: November 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Automotive

Buy Now Datasheet
Op Amps - 6896734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896734
Op Amps 6896734
onsemi MC33202DR2G Operational Amplifier

onsemi MC33202DR2G Operational Amplifier

Supplier's Site
Op Amps - 6896734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6896734P
Op Amps 6896734P
onsemi MC33202DR2G Operational Amplifier

onsemi MC33202DR2G Operational Amplifier

Supplier's Site
Op Amps - 1220106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1220106
Op Amps 1220106
onsemi MC33202DR2G Operational Amplifier

onsemi MC33202DR2G Operational Amplifier

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - MC33202DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
MC33202DR2G
Operational Amplifier/Comparator >> Operational Amplifier MC33202DR2G
80nA Dual 2.2MHz SOIC-8 Operational Amplifier ROHS

80nA Dual 2.2MHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33202DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33202DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33202DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33202DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33202DR2G
Instrumentation, OP Amps, Buffer Amps MC33202DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33202DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33202DR2G
Instrumentation, OP Amps, Buffer Amps MC33202DR2G
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Opamp, 2.2Mhz, 1V/us, 0.008V, Soic-8; No. Of Amplifiers Onsemi - 79Y9403 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 2.2Mhz, 1V/us, 0.008V, Soic-8; No. Of Amplifiers Onsemi
79Y9403
Opamp, 2.2Mhz, 1V/us, 0.008V, Soic-8; No. Of Amplifiers Onsemi 79Y9403
OPAMP, 2.2MHZ, 1V/US, 0.008V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OPAMP, 2.2MHZ, 1V/US, 0.008V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi - 17H1576 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi
17H1576
Op Amp, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi 17H1576
OP AMP, 2.2MHZ, 1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 2.2MHZ, 1V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Dual, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi - 29X6052 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi
29X6052
Op Amp, Dual, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi 29X6052
OP AMP, DUAL, 2.2MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, DUAL, 2.2MHZ, 1V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.2MHz; Slew Rate:1V/µs; Supply Voltage Range:1.8V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33202DR2G
Operational Amplifiers - Op Amps MC33202DR2G
Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -40 to 105 Cel

Operational Amplifiers - Op Amps 1.8-12V Dual Rail to Rail -40 to 105 Cel

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33202DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33202DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC33202DR2GOSDKR-ND 687-MC33202DR2G 022642-MC33202DR2G 6896734 6896734P MC33202DR2G MC33202DR2G MC33202DR2G MC33202DR2G 79Y9403 17H1576 MC33202DR2G MC33202DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Dual 2.2MHz 80mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33202DR2G Op Amps Op Amps Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Opamp, 2.2Mhz, 1V/us, 0.008V, Soic-8; No. Of Amplifiers Onsemi Op Amp, 2.2Mhz, 1V/us, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs 1 V/µs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC SOIC; Soic SOIC; SOIC SOIC Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD504MH - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.3000 MHz
View Details
Op Amps - 2412902P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details