The MC33174DG is a quad operational amplifier designed for low power applications, operating on a single supply voltage range of 3.0 V to 44 V or dual supplies of ±1.5 V to ±22 V. It features a low supply current of 180 µA per amplifier, a gain bandwidth product of 1.8 MHz, and a slew rate of 2.1 V/µs. The device is characterized by a wide input common mode range that includes ground potential, making it suitable for single supply operation. The MC33174DG exhibits low input offset voltage of 2.0 mV and a large output voltage swing of -14.2 V to +14.2 V when powered with ±15 V supplies. It can drive capacitive loads up to 500 pF and has low total harmonic distortion of 0.03%. The operational amplifier is specified for industrial and automotive temperature ranges, with an operating temperature range of -40°C to +85°C. It is available in various packages, including SO-14 and PDIP, and is compliant with RoHS standards. The NCV prefix indicates suitability for automotive applications requiring specific site and control change requirements.
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.8MHz BW, 3-44V Supply, 2.1V/µs SR, SOIC Product overview: MC33174DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 2.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 2.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074494-MC33174DG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33174DGOS-ND | 687-MC33174DG | 074494-MC33174DG | MC33174DG | MC33174DG | MC33174DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1.8MHz 44V 2.1V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DG | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1800 milliamps | 0.2200 milliamps | 0.1800 milliamps | 0.1800 milliamps | ||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | 2.1 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Standards | RoHS | RoHS | RoHS |